Advanced Thermal Solutions, Inc. Heat Sinks ATS-12D-40-C1-R0

Description
Heat Sink Assorted (BGA, LGA, CPU, ASIC...) Aluminum Top Mount
Request a Quote Datasheet
Description
Heat Sink Assorted (BGA, LGA, CPU, ASIC...) Aluminum Top Mount
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Heat Sinks - ATS-12D-40-C1-R0-ND - DigiKey
Thief River Falls, MN, United States
Heat Sink Assorted (BGA, LGA, CPU, ASIC...) Aluminum Top Mount

Heat Sink Assorted (BGA, LGA, CPU, ASIC...) Aluminum Top Mount

Buy Now Datasheet
Fans, Thermal Management - Thermal - Heat Sinks - ATS-12D-40-C1-R0 - Win Source Electronics
Laguna Hills, CA, United States
Fans, Thermal Management - Thermal - Heat Sinks
ATS-12D-40-C1-R0
Fans, Thermal Management - Thermal - Heat Sinks ATS-12D-40-C1-R0
Win Source Part Number: 1159103-ATS-12D-40-C 1-R0 Category: Fans, Thermal Management>Thermal - Heat Sinks Series: pushPIN™ Type: Top Mount Package: Bulk Length: 2.280" (57.90mm) Standard Package: 100 Material: Aluminum Shape: Rectangular, Fins Package Cooled: Assorted (BGA, LGA, CPU, ASIC...) Attachment Method: Push Pin Width: 2.400" (60.96mm) Thermal Resistance @ Forced Air Flow: 14.55°C/W @ 100 LFM Material Finish: Blue Anodized ECCN: EAR99 Fake Threat In the Open Market: 71 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8473.30.5100 Mfr: Advanced Thermal Solutions Inc. Base Product Number: ATS-12D Fin Height: 0.450" (11.43mm)

Win Source Part Number: 1159103-ATS-12D-40-C1-R0
Category: Fans, Thermal Management>Thermal - Heat Sinks
Series: pushPIN™
Type: Top Mount
Package: Bulk
Length: 2.280" (57.90mm)
Standard Package: 100
Material: Aluminum
Shape: Rectangular, Fins
Package Cooled: Assorted (BGA, LGA, CPU, ASIC...)
Attachment Method: Push Pin
Width: 2.400" (60.96mm)
Thermal Resistance @ Forced Air Flow: 14.55°C/W @ 100 LFM
Material Finish: Blue Anodized
ECCN: EAR99
Fake Threat In the Open Market: 71 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8473.30.5100
Mfr: Advanced Thermal Solutions Inc.
Base Product Number: ATS-12D
Fin Height: 0.450" (11.43mm)

Buy Now Datasheet

Technical Specifications

  DigiKey Win Source Electronics
Product Category Heat Sinks Heat Sinks
Product Number ATS-12D-40-C1-R0-ND ATS-12D-40-C1-R0
Product Name Heat Sinks Fans, Thermal Management - Thermal - Heat Sinks
Device Passive Heat Sink
Unlock Full Specs
to access all available technical data

Similar Products

Custom Computer Heat Sink -  - ToneCooling Technology Co., Ltd
ToneCooling Technology Co., Ltd
View Details
Heat Sink - RLS90018 - Tempco Electric Heater Corporation
Tempco Electric Heater Corporation
Specs
L 81 mm (3.19 inch)
W 44.96 mm (1.77 inch)
H 95 mm (3.74 inch)
View Details
HS Series Heat Sinks HS023 - HS023 - Sensata Technologies
Specs
Device Passive Heat Sink
Mounting Holes
Thermal Resistance 0.2500 °C / W
View Details
2 suppliers
Heat Sink Base -  - USUSTK LIMITED
USUSTK LIMITED
Specs
Material Copper
View Details