Advanced Technical Materials, Inc. Coaxial Termination T2527

Description
25 watts RF power
Description
25 watts RF power

Suppliers

Company
Product
Description
Supplier Links
Patchogue, NY, USA
Coaxial Termination
T2527
Coaxial Termination T2527
25 watts RF power

25 watts RF power

Supplier's Site

Technical Specifications

  Advanced Technical Materials, Inc.
Product Category RF Adapters
Product Number T2527
Product Name Coaxial Termination
Adapter Type Coaxial
Unlock Full Specs
to access all available technical data

Similar Products

WR28 (BJ320) Right Angle 90° Waveguide to Coaxial Adapter - UIYWTCWR28A - UIY Inc.
Specs
Adapter Type Coaxial / Waveguide
Connector Type 2.4mm; 2.92mm
Frequency Range 26500.0 to 40000.0 MHz
View Details
N-Male to SMA-Female Adapter - NM-SF 50 - Copper Mountain Technologies
Copper Mountain Technologies
Specs
Adapter Style Straight Jack-Plug
Connector Type Type N; SMA
Frequency Range 18000.0 MHz
View Details
RF Adapter Straight 1.35mm Female to 1.35mm Female DC - 90GHz 50Ω - 135F-135F+ - Mini-Circuits
Specs
Connector Type 1.35mm Female
Frequency Range 90000.0 MHz
VSWR 1.04 :1
View Details