Advanced Technical Materials, Inc. Coaxial Termination T2525

Description
25 watts RF power
Description
25 watts RF power

Suppliers

Company
Product
Description
Supplier Links
Patchogue, NY, USA
Coaxial Termination
T2525
Coaxial Termination T2525
25 watts RF power

25 watts RF power

Supplier's Site

Technical Specifications

  Advanced Technical Materials, Inc.
Product Category RF Adapters
Product Number T2525
Product Name Coaxial Termination
Adapter Type Coaxial
Unlock Full Specs
to access all available technical data

Similar Products

WR975 (BJ9) Right Angle 90°Waveguide to Coaxial Adapter - UIYWTCWR975A - UIY Inc.
Specs
Adapter Type Coaxial / Waveguide
Connector Type Type N; SMA; 7/16
Frequency Range 750.0 to 1120.0 MHz
View Details
2.4F - 2.9F Adapter -  - Copper Mountain Technologies
Copper Mountain Technologies
Specs
Adapter Style Straight Jack-Jack
Frequency Range 40000.0 MHz
VSWR 1.05 to 1.15 :1
View Details
RF Adapter Straight SMA Female to SMA Male DC - 18GHz 50Ω - SF-SM50+ - Mini-Circuits
Specs
Connector Type SMA
Frequency Range 18000.0 MHz
VSWR 1.15 :1
View Details
ADP Series 2.92mm Female to 2.92mm Female Adapter - ADPFKFK - Marki Microwave LLC
Specs
Frequency Range 0.0 to 40000.0 MHz
View Details