T1027 -- COAXIAL TERMINATION
Advanced Technical Materials, Inc.
Coaxial Termination
T1027
Description
10 watts RF power
Description
10 watts RF power
Suppliers
Coaxial Termination
T1027
Supplier's Site
Technical Specifications
|
Product Category
|
RF Adapters |
|
Product Number
|
T1027 |
|
Product Name
|
Coaxial Termination |
|
Adapter Type
|
Coaxial
|
Unlock Full Specs
to access all available technical data
Similar Products
Adapter Type
Coaxial / Waveguide
Connector Type
SMA; 2.92mm
Frequency Range
18000.0 to 26500.0 MHz
View Details
Copper Mountain Technologies
Adapter Type
Coaxial
Adapter Style
Straight Jack-Jack
Connector Type
Type N
View Details
Connector Type
Type N; DIN Male N
Frequency Range
6000.0 MHz
VSWR
1.08 :1
View Details