Advanced Technical Materials, Inc. Coaxial Termination T0117

Description
1 watt RF power
Description
1 watt RF power

Suppliers

Company
Product
Description
Supplier Links
Patchogue, NY, USA
Coaxial Termination
T0117
Coaxial Termination T0117
1 watt RF power

1 watt RF power

Supplier's Site

Technical Specifications

  Advanced Technical Materials, Inc.
Product Category RF Adapters
Product Number T0117
Product Name Coaxial Termination
Adapter Type Coaxial
Unlock Full Specs
to access all available technical data

Similar Products

WR187 (BJ48) End Launch 180° Waveguide to Coaxial Adapter - UIYWTCWR187E - UIY Inc.
Specs
Adapter Type Coaxial / Waveguide
Connector Type Type N; SMA
Frequency Range 3940.0 to 5990.0 MHz
View Details
N-Male to SMA-Male Adapter - NM-SM 50 - Copper Mountain Technologies
Copper Mountain Technologies
Specs
Adapter Style Straight Plug-Plug
Connector Type Type N; SMA
Frequency Range 18000.0 MHz
View Details
RF Adapter Right Angle 1.35mm Male to 1.85mm Female DC - 67GHz 50Ω - 135MR-185F+ - Mini-Circuits
Specs
Connector Type 1.85mm; 1.35 mm-Male
Frequency Range 67000.0 MHz
VSWR 1.05 :1
View Details
ADP Series 2.4mm Male to 2.4mm Male Adapter - ADPMVMV - Marki Microwave LLC
Specs
Frequency Range 0.0 to 50000.0 MHz
View Details