Advanced Technical Materials, Inc. Pin Diode Solid State Switch S4317D

Description
Description

Suppliers

Company
Product
Description
Supplier Links
Patchogue, NY, USA
Pin Diode Solid State Switch
S4317D
Pin Diode Solid State Switch S4317D
Supplier's Site

Technical Specifications

  Advanced Technical Materials, Inc.
Product Category RF Switches
Product Number S4317D
Product Name Pin Diode Solid State Switch
Package Type Connectorized
Connector SMA
Control Interface TTL
Frequency Range 500 to 18000 MHz
Insertion Loss 3 to ? dB
Unlock Full Specs
to access all available technical data

Similar Products

RF Switches - 2312-CMD235-ND - DigiKey
Specs
Package Type Surface Mount; Die
Operating Temperature -55 to 85 C (-67 to 185 F)
Frequency Range 0.0 to 18000 MHz
View Details
Full Fan-Out Matrix, 4 x 16, 900 - 2150 MHz, 4U, SMA - ZT-4X16NB-1 - Mini-Circuits
Specs
Connector SMA
Frequency Range 900 MHz
Insertion Loss 20.5 to 23 dB
View Details
RF Coaxial Switches - NMS2N - kTB Solutions
Specs
Connector Type N
Frequency Range 0.0 to 18000 MHz
Type Single Pole Double Throw; SPDT
View Details