Advanced Technical Materials, Inc. 07.0" Coax Phase Shifter P2604

Description
Description

Suppliers

Company
Product
Description
Supplier Links
Patchogue, NY, USA
07.0" Coax Phase Shifter
P2604
07.0" Coax Phase Shifter P2604
Supplier's Site

Technical Specifications

  Advanced Technical Materials, Inc.
Product Category RF Phase Shifters
Product Number P2604
Product Name 07.0" Coax Phase Shifter
Phase Shifter Type Analog
Frequency Range ? to 4300 MHz
Phase Shift Range 90-deg; 180-deg; 270-deg; 360-deg; 90 deg/GHz
Insertion Loss 0.5000 dB
Unlock Full Specs
to access all available technical data

Similar Products

PHASE SHFT SURF MT - SCPHS-51+ - Mini-Circuits
Specs
Frequency Range 25 to 48 MHz
Phase Shift Range 360-deg
Insertion Loss 2 dB
View Details
Phase Shifters - PEP-4S Series - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
Frequency Range 10 to 400 MHz
Phase Shift Range 360-deg
Insertion Loss 3 dB
View Details
Manual Phase Shifters - NMPS360 - kTB Solutions
Specs
Frequency Range 0.0 to 2000 MHz
Insertion Loss 2 dB
Input VSWR 1.5 :1
View Details
5 - 18 GHz ( X, Ku Band) Analog Phase Shifter - CMD297 - Qorvo
Specs
Phase Shifter Type Analog
Frequency Range 5000 to 18000 MHz
Insertion Loss 3 dB
View Details