Advanced Technical Materials, Inc. 05.5" Coax Phase Shifter P2504

Description
Description

Suppliers

Company
Product
Description
Supplier Links
Patchogue, NY, USA
05.5" Coax Phase Shifter
P2504
05.5" Coax Phase Shifter P2504
Supplier's Site

Technical Specifications

  Advanced Technical Materials, Inc.
Product Category RF Phase Shifters
Product Number P2504
Product Name 05.5" Coax Phase Shifter
Phase Shifter Type Analog
Frequency Range ? to 4300 MHz
Phase Shift Range 90-deg; 180-deg; 60 deg/GHz
Insertion Loss 0.5000 dB
Unlock Full Specs
to access all available technical data

Similar Products

PHASE SHF / SURF MT / RoHS - JSPHS-1000+ - Mini-Circuits
Specs
Package Type Surface Mount
View Details
Phase Shifters - PEF-03A Series - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
Frequency Range 500 to 1500 MHz
Phase Shift Range 180-deg
Insertion Loss 3 dB
View Details
Manual Phase Shifters - NMPS360 - kTB Solutions
Specs
Frequency Range 0.0 to 2000 MHz
Insertion Loss 2 dB
Input VSWR 1.5 :1
View Details
13-17 GHz (Ku Band) 4-Bit Digital Phase Shifter MMIC - CMD176P4 - Qorvo
Specs
Phase Shifter Type Digital
Frequency Range 13000 to 17000 MHz
Phase Shift Range 360-deg
View Details