Advanced Technical Materials, Inc. 2-Way Power Divider/Combiner P214H

Description
Description

Suppliers

Company
Product
Description
Supplier Links
Patchogue, NY, USA
2-Way Power Divider/Combiner
P214H
2-Way Power Divider/Combiner P214H
Supplier's Site

Technical Specifications

  Advanced Technical Materials, Inc.
Product Category RF Power Dividers and RF Power Combiners
Product Number P214H
Product Name 2-Way Power Divider/Combiner
Category Passive
Divider / Combiner Type 0º
0º Power Divider Division: 2-Way
Package Type / Form Factor Connectorized
Connectors SMA
Unlock Full Specs
to access all available technical data

Similar Products

8 Way Power Divider - 5o34104400 - 5o.com
Specs
Connectors 2.92mm; 2.92mm
Operating Temperature -55 to 85 C (-67 to 185 F)
Frequency 18000.00 to 40000.00 MHz
View Details
Power Splitters/Combiners - WM2PD-6-26.5-S - Werbel Microwave LLC
Specs
0º Power Divider Division: 2-Way
Package Type / Form Factor Connectorized Module
Frequency 26500.00 MHz
View Details
RF Power Dividers/Splitters - 3157-QCV-271+TR-ND - DigiKey
Specs
Package Type / Form Factor 6-SMD, No Lead
Insertion Loss 0.90 dB
Isolation 16.00 dB
View Details
3 suppliers
Power Dividers, Combiners, Hybrids - HJ-49001 - Crane Aerospace & Electronics
Specs
Package Type / Form Factor Connectorized; Connectorized
Frequency 10.00 to 500.00 MHz
Insertion Loss 2.00 dB
View Details