Advanced Technical Materials, Inc. 24.0" Coax Phase Shifter P2114

Description
Description

Suppliers

Company
Product
Description
Supplier Links
Patchogue, NY, USA
24.0" Coax Phase Shifter
P2114
24.0" Coax Phase Shifter P2114
Supplier's Site

Technical Specifications

  Advanced Technical Materials, Inc.
Product Category RF Phase Shifters
Product Number P2114
Product Name 24.0" Coax Phase Shifter
Phase Shifter Type Analog
Frequency Range ? to 2500 MHz
Phase Shift Range 90-deg; 180-deg; 270-deg; 360-deg; 360 deg/GHz
Insertion Loss 0.8000 dB
Unlock Full Specs
to access all available technical data

Similar Products

PHASE SHF / SURF MT / RoHS - SPHSA-152+ - Mini-Circuits
Specs
Frequency Range 800 to 1500 MHz
Phase Shift Range 360-deg
Insertion Loss 2.8 dB
View Details
Phase Shifters - PEP-4S Series - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
Frequency Range 10 to 400 MHz
Phase Shift Range 360-deg
Insertion Loss 3 dB
View Details
Manual Phase Shifters - NMPS60 - kTB Solutions
Specs
Frequency Range 0.0 to 8000 MHz
Insertion Loss 1.25 dB
Input VSWR 1.5 :1
View Details
5 - 18 GHz ( X, Ku Band) Analog Phase Shifter - CMD297 - Qorvo
Specs
Phase Shifter Type Analog
Frequency Range 5000 to 18000 MHz
Insertion Loss 3 dB
View Details