Advanced Technical Materials, Inc. 12.0" Coax Phase Shifter P1213

Description
Description

Suppliers

Company
Product
Description
Supplier Links
Patchogue, NY, USA
12.0" Coax Phase Shifter
P1213
12.0" Coax Phase Shifter P1213
Supplier's Site

Technical Specifications

  Advanced Technical Materials, Inc.
Product Category RF Phase Shifters
Product Number P1213
Product Name 12.0" Coax Phase Shifter
Phase Shifter Type Analog
Frequency Range ? to 2300 MHz
Phase Shift Range 90-deg; 180-deg; 270-deg; 360-deg; 180 deg/GHz
Insertion Loss 0.6000 dB
Unlock Full Specs
to access all available technical data

Similar Products

PHASE SHF / SURF MT / RoHS - JSPHS-51+ - Mini-Circuits
Specs
Package Type Surface Mount
View Details
Phase Shifters - PEP-4S Series - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
Frequency Range 10 to 400 MHz
Phase Shift Range 360-deg
Insertion Loss 3 dB
View Details
Manual Phase Shifters - NMPS5 - kTB Solutions
Specs
Frequency Range 0.0 to 40000 MHz
Insertion Loss 0.8000 dB
Input VSWR 1.5 :1
View Details
8 - 11.5 GHz X-Band SOI 6-bit Phase Shifter - QPC2110 - Qorvo
Specs
Phase Shifter Type Digital
Frequency Range 8000 to 11500 MHz
Insertion Loss 5.5 dB
View Details