Advanced Technical Materials, Inc. 24.0" Coax Phase Shifter P1114

Description
Description

Suppliers

Company
Product
Description
Supplier Links
Patchogue, NY, USA
24.0" Coax Phase Shifter
P1114
24.0" Coax Phase Shifter P1114
Supplier's Site

Technical Specifications

  Advanced Technical Materials, Inc.
Product Category RF Phase Shifters
Product Number P1114
Product Name 24.0" Coax Phase Shifter
Phase Shifter Type Analog
Frequency Range ? to 2500 MHz
Phase Shift Range 90-deg; 180-deg; 270-deg; 360-deg; 360 deg/GHz
Insertion Loss 0.7000 dB
Unlock Full Specs
to access all available technical data

Similar Products

PHASE SHFT SURF MT - SCPHS-51+ - Mini-Circuits
Specs
Frequency Range 25 to 48 MHz
Phase Shift Range 360-deg
Insertion Loss 2 dB
View Details
Phase Shifters - PEP-4S Series - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
Frequency Range 10 to 400 MHz
Phase Shift Range 360-deg
Insertion Loss 3 dB
View Details
Manual Phase Shifters - NMPS10 - kTB Solutions
Specs
Frequency Range 0.0 to 26500 MHz
Insertion Loss 0.8000 dB
Input VSWR 1.3 :1
View Details
13-17 GHz (Ku Band) 4-Bit Digital Phase Shifter MMIC - CMD176P4 - Qorvo
Specs
Phase Shifter Type Digital
Frequency Range 13000 to 17000 MHz
Phase Shift Range 360-deg
View Details