Advanced Technical Materials, Inc. Fixed Attenuator 50 Watt Model 5015

Description
Description

Suppliers

Company
Product
Description
Supplier Links
Patchogue, NY, USA
Fixed Attenuator 50 Watt
Model 5015
Fixed Attenuator 50 Watt Model 5015
Supplier's Site

Technical Specifications

  Advanced Technical Materials, Inc.
Product Category RF Attenuators
Product Number Model 5015
Product Name Fixed Attenuator 50 Watt
Attenuator Type Fixed
Frequency ? to 6 GHz
VSWR 1.25 to ? :1
Unlock Full Specs
to access all available technical data

Similar Products

Thermopad®: Temperature Variable Attenuators -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Frequency 36 GHz
Attenuation 1 to 10 dB
View Details
Coaxial Attenuator - 5o201000124N - 5o.com
Specs
Attenuator Type Variable
Frequency 0.0 to 12.4 GHz
VSWR 1.35 :1
View Details
1 dB Fixed Attenuator, DC - 65000 MHz, 50Ω - BW-E1-1W653+ - Mini-Circuits
Specs
Attenuator Type Fixed
Frequency 65 GHz
VSWR 1.11 to 1.65 :1
View Details
2 suppliers
RF Attenuators - 2823277 - RS Components, Ltd.
RS Components, Ltd.
Specs
Frequency 2 GHz
View Details