Advanced Technical Materials, Inc. Fixed Attenuator 25 Watt Model 2515

Description
Description

Suppliers

Company
Product
Description
Supplier Links
Patchogue, NY, USA
Fixed Attenuator 25 Watt
Model 2515
Fixed Attenuator 25 Watt Model 2515
Supplier's Site

Technical Specifications

  Advanced Technical Materials, Inc.
Product Category RF Attenuators
Product Number Model 2515
Product Name Fixed Attenuator 25 Watt
Attenuator Type Fixed
Frequency ? to 6 GHz
VSWR 1.2 to ? :1
Unlock Full Specs
to access all available technical data

Similar Products

RF Attenuators - 2823247 - RS Components, Ltd.
RS Components, Ltd.
Specs
Frequency 18 GHz
View Details
Coaxial Attenuator - 5o2020006N - 5o.com
Specs
Attenuator Type Variable
Frequency 0.0 to 6 GHz
VSWR 1.3 :1
View Details
BNC (M) St. to BNC (F) St. 1W 10dB Attenuator - ET-Atten-BFS-BMS - Eteily Technologies India Pvt. Ltd.
Specs
Frequency 3 GHz
Attenuation 10 dB
Package Type Connectorized
View Details