Advanced Technical Materials, Inc. Fixed Attenuator 02 Watt Model 2205

Description
Description

Suppliers

Company
Product
Description
Supplier Links
Patchogue, NY, USA
Fixed Attenuator 02 Watt
Model 2205
Fixed Attenuator 02 Watt Model 2205
Supplier's Site

Technical Specifications

  Advanced Technical Materials, Inc.
Product Category RF Attenuators
Product Number Model 2205
Product Name Fixed Attenuator 02 Watt
Attenuator Type Fixed
Frequency ? to 6.5 GHz
VSWR 1.2 to ? :1
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Chip Equalizers: DC-40 GHz -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Frequency 40 GHz
View Details
Coaxial Attenuator - 5o202018S - 5o.com
Specs
Attenuator Type Variable
Frequency 0.0 to 18 GHz
VSWR 1.35 :1
View Details
2 dB Fixed Attenuator, DC - 40000 MHz, 50Ω - BW-K2-2W44+ - Mini-Circuits
Specs
Attenuator Type Fixed
Frequency 40 GHz
VSWR 1.1 to 1.5 :1
View Details
2 suppliers
RF Attenuators - 2240513 - RS Components, Ltd.
RS Components, Ltd.
Specs
Frequency 50 GHz
Attenuation 40 dB
View Details