Advanced Technical Materials, Inc. Fixed Attenuator 02 Watt Model 2109

Description
Description

Suppliers

Company
Product
Description
Supplier Links
Patchogue, NY, USA
Fixed Attenuator 02 Watt
Model 2109
Fixed Attenuator 02 Watt Model 2109
Supplier's Site

Technical Specifications

  Advanced Technical Materials, Inc.
Product Category RF Attenuators
Product Number Model 2109
Product Name Fixed Attenuator 02 Watt
Attenuator Type Fixed
Frequency ? to 40 GHz
VSWR 1.4 to ? :1
Unlock Full Specs
to access all available technical data

Similar Products

SpaceNXT™ HC Series: Temperature variable attenuators -  - Smiths Interconnect, a Molex company
Specs
Frequency 18 GHz
Attenuation 0.0 to 20 dB
View Details
Coaxial Attenuator - 5o20100018N - 5o.com
Specs
Attenuator Type Variable
Frequency 0.0 to 18 GHz
VSWR 1.4 :1
View Details
RF Attenuators - 2823249 - RS Components, Ltd.
RS Components, Ltd.
Specs
Frequency 18 GHz
View Details