Advanced Technical Materials, Inc. Fixed Attenuator 02 Watt Model 2107

Description
Description

Suppliers

Company
Product
Description
Supplier Links
Patchogue, NY, USA
Fixed Attenuator 02 Watt
Model 2107
Fixed Attenuator 02 Watt Model 2107
Supplier's Site

Technical Specifications

  Advanced Technical Materials, Inc.
Product Category RF Attenuators
Product Number Model 2107
Product Name Fixed Attenuator 02 Watt
Attenuator Type Fixed
Frequency ? to 18 GHz
VSWR 1.35 to ? :1
Unlock Full Specs
to access all available technical data

Similar Products

RF Attenuators - 2823275 - RS Components, Ltd.
RS Components, Ltd.
Specs
Frequency 2 GHz
View Details
Attenuators - 3157-RCAT-15+-ND - DigiKey
Specs
Attenuation 15 dB
Package Type 4-SMD, No Lead
View Details
Coaxial Attenuator - 5o20506S - 5o.com
Specs
Attenuator Type Variable
Frequency 0.0 to 6 GHz
VSWR 1.3 :1
View Details
SMA Male Το SMA Female Fixed RF Attenuator - ET-20DB3GATTEN-SMS-SFS - Eteily Technologies India Pvt. Ltd.
Specs
Attenuator Type Fixed
Package Type Connectorized
Connectors SMA
View Details