Advanced Technical Materials, Inc. Fixed Attenuator 10 Watt Model 1016

Description
Description

Suppliers

Company
Product
Description
Supplier Links
Patchogue, NY, USA
Fixed Attenuator 10 Watt
Model 1016
Fixed Attenuator 10 Watt Model 1016
Supplier's Site

Technical Specifications

  Advanced Technical Materials, Inc.
Product Category RF Attenuators
Product Number Model 1016
Product Name Fixed Attenuator 10 Watt
Attenuator Type Fixed
Frequency ? to 12.4 GHz
VSWR 1.3 to ? :1
Unlock Full Specs
to access all available technical data

Similar Products

SpaceNXT™ HC Series: Temperature variable attenuators -  - Smiths Interconnect, a Molex company
Specs
Frequency 18 GHz
Attenuation 0.0 to 20 dB
View Details
Coaxial Attenuator - 5o205018N - 5o.com
Specs
Attenuator Type Variable
Frequency 0.0 to 18 GHz
VSWR 1.35 :1
View Details
Attenuators - 3157-GAT-20+DKR-ND - DigiKey
Specs
Attenuation 20 dB
Package Type 4-SMD, No Lead
View Details
3 suppliers
RF Attenuators - 7123327 - RS Components, Ltd.
RS Components, Ltd.
Specs
Frequency 10 GHz
Connectors Sma
View Details