Advanced Technical Materials, Inc. Fixed Attenuator 05 Watt Model 0527

Description
Description

Suppliers

Company
Product
Description
Supplier Links
Patchogue, NY, USA
Fixed Attenuator 05 Watt
Model 0527
Fixed Attenuator 05 Watt Model 0527
Supplier's Site

Technical Specifications

  Advanced Technical Materials, Inc.
Product Category RF Attenuators
Product Number Model 0527
Product Name Fixed Attenuator 05 Watt
Attenuator Type Fixed
Frequency ? to 18 GHz
VSWR 1.35 to ? :1
Unlock Full Specs
to access all available technical data

Similar Products

Fixed Attenuators - High Power -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Attenuator Type Fixed
Frequency 50 GHz
Attenuation 0.0 to 30 dB
View Details
Coaxial Attenuator - 5o20506S - 5o.com
Specs
Attenuator Type Variable
Frequency 0.0 to 6 GHz
VSWR 1.3 :1
View Details
Attenuators - YAT-10A+ - 904145-YAT-10A+ - Win Source Electronics
Specs
Attenuator Type Variable
View Details
4 suppliers
RF Attenuators - 2240542 - RS Components, Ltd.
RS Components, Ltd.
Specs
Frequency 18 GHz
Attenuation 110 dB
View Details