Advanced Technical Materials, Inc. Fixed Attenuator 05 Watt Model 0516

Description
Description

Suppliers

Company
Product
Description
Supplier Links
Patchogue, NY, USA
Fixed Attenuator 05 Watt
Model 0516
Fixed Attenuator 05 Watt Model 0516
Supplier's Site

Technical Specifications

  Advanced Technical Materials, Inc.
Product Category RF Attenuators
Product Number Model 0516
Product Name Fixed Attenuator 05 Watt
Attenuator Type Fixed
Frequency ? to 12.4 GHz
VSWR 1.25 to ? :1
Unlock Full Specs
to access all available technical data

Similar Products

Loads, Terminations and Attenuators -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
View Details
Coaxial Attenuator - 5o2030006N - 5o.com
Specs
Attenuator Type Variable
Frequency 0.0 to 6 GHz
VSWR 1.35 :1
View Details
20W Attenuator - 852-BW-S10W20+ - ERSAELECTRONICS PTE. LTD.
Specs
Frequency 0.0 to 18 GHz
Package Type Box
View Details
3 suppliers
RF Attenuators - 7123006P - RS Components, Ltd.
RS Components, Ltd.
Specs
Frequency 10 GHz
View Details