Advanced Technical Materials, Inc. Hybrid 3dB Directional 02.00-08.00GHz H924F

Description
Description

Suppliers

Company
Product
Description
Supplier Links
Patchogue, NY, USA
Hybrid 3dB Directional 02.00-08.00GHz
H924F
Hybrid 3dB Directional 02.00-08.00GHz H924F
Supplier's Site

Technical Specifications

  Advanced Technical Materials, Inc.
Product Category RF Couplers
Product Number H924F
Product Name Hybrid 3dB Directional 02.00-08.00GHz
RF Coupler Type Uni-Directional
Package Type Connectorized
Frequency Range 2000.00 to 8000.00 MHz
Unlock Full Specs
to access all available technical data

Similar Products

Directional Coupler - 5o5543150 - 5o.com
Specs
RF Coupler Type Uni-Directional
Frequency Range 2000.00 to 8000.00 MHz
Power 50.00 watts
View Details
Directional Couplers - WMC-6-18-30dB-S - Werbel Microwave LLC
Specs
RF Coupler Type Uni-Directional
Package Type Connectorized Module
Frequency Range 18000.00 MHz
View Details
9.9 dB SMT Directional Coupler, 5 - 1000 MHz, 75Ω - TCD-10-4-75+ - Mini-Circuits
Specs
RF Coupler Type Uni-Directional
Package Type Surface Mount
Impedance 75 ohms
View Details
4 suppliers