H914K -- HYBRID 3DB DIRECTIONAL 02.60-05.20GHZ
Advanced Technical Materials, Inc.
Hybrid 3dB Directional 02.60-05.20GHz
H914K
Suppliers
Hybrid 3dB Directional 02.60-05.20GHz
H914K
Supplier's Site
Technical Specifications
|
Product Category
|
RF Couplers |
|
Product Number
|
H914K |
|
Product Name
|
Hybrid 3dB Directional 02.60-05.20GHz |
|
RF Coupler Type
|
Uni-Directional
|
|
Package Type
|
Connectorized
|
|
Frequency Range
|
2600.00 to 5200.00 MHz
|
Unlock Full Specs
to access all available technical data
Similar Products
RF Coupler Type
Uni-Directional
Frequency Range
8000.00 to 18000.00 MHz
Power
50.00 watts
View Details
RF Coupler Type
Uni-Directional
Package Type
Connectorized Module
Frequency Range
2000.00 MHz
View Details
RF Coupler Type
Uni-Directional
Package Type
Module
Frequency Range
0.20 to 250.00 MHz
View Details