AV262E-40 -- MEDIUM POWER VARIABLE ATTENUATOR
Advanced Technical Materials, Inc.
Medium Power Variable Attenuator
AV262E-40
Technical Specifications
|
Product Category
|
RF Attenuators |
|
Product Number
|
AV262E-40 |
|
Product Name
|
Medium Power Variable Attenuator |
|
Attenuator Type
|
Variable
|
|
Frequency
|
0.8500 to 4 GHz
|
|
Insertion Loss
|
0.5000 to ? dB
|
|
VSWR
|
1.5 to ? :1
|
Unlock Full Specs
to access all available technical data
Similar Products
Attenuator Type
Variable
Frequency
0.0 to 8 GHz
VSWR
1.3 :1
View Details
Attenuation
8 dB
Package Type
N-Type In-Line Module
Connectors
Type N
View Details
3 suppliers