Advanced Technical Materials, Inc. PC Mounted Variable Attenuator AV0PC2-15-50

Description
Description

Suppliers

Company
Product
Description
Supplier Links
Patchogue, NY, USA
PC Mounted Variable Attenuator
AV0PC2-15-50
PC Mounted Variable Attenuator AV0PC2-15-50
Supplier's Site

Technical Specifications

  Advanced Technical Materials, Inc.
Product Category RF Attenuators
Product Number AV0PC2-15-50
Product Name PC Mounted Variable Attenuator
Attenuator Type Variable
Frequency ? to 0.3000 GHz
Insertion Loss 0.5000 to ? dB
Unlock Full Specs
to access all available technical data

Similar Products

SpaceNXT™ HC Series: Temperature variable attenuators -  - Smiths Interconnect, a Molex company
Specs
Frequency 18 GHz
Attenuation 0.0 to 20 dB
View Details
Coaxial Attenuator - 5o2020006N - 5o.com
Specs
Attenuator Type Variable
Frequency 0.0 to 6 GHz
VSWR 1.3 :1
View Details
2 dB Fixed Attenuator, DC - 65000 MHz, 50Ω - BW-E2-1W653+ - Mini-Circuits
Specs
Attenuator Type Fixed
Frequency 65 GHz
VSWR 1.09 to 1.65 :1
View Details
RF Attenuators - 2221985 - RS Components, Ltd.
RS Components, Ltd.
Specs
Frequency 18 GHz
Attenuation 11 dB
View Details