Advanced Technical Materials, Inc. Variable Attenuator 08 Series AV083L3-30

Description
Description

Suppliers

Company
Product
Description
Supplier Links
Patchogue, NY, USA
Variable Attenuator 08 Series
AV083L3-30
Variable Attenuator 08 Series AV083L3-30
Supplier's Site

Technical Specifications

  Advanced Technical Materials, Inc.
Product Category RF Attenuators
Product Number AV083L3-30
Product Name Variable Attenuator 08 Series
Attenuator Type Variable
Frequency 0.7000 to 0.8000 GHz
Insertion Loss 0.5000 to ? dB
VSWR 1.5 to ? :1
Unlock Full Specs
to access all available technical data

Similar Products

RF Attenuators - 7123125 - RS Components, Ltd.
RS Components, Ltd.
Specs
Frequency 10 GHz
Connectors Type N; N
View Details
Attenuators - 3157-KAT-6+TR-ND - DigiKey
Specs
Attenuation 6 dB
Package Type 6-TDFN Exposed Pad
View Details
2 suppliers
Coaxial Attenuator - 5o205003S - 5o.com
Specs
Attenuator Type Variable
Frequency 0.0 to 3 GHz
VSWR 1.2 :1
View Details
SMA Male Το SMA Female Fixed RF Attenuator - ET-20DB3GATTEN-SMS-SFS - Eteily Technologies India Pvt. Ltd.
Specs
Attenuator Type Fixed
Package Type Connectorized
Connectors SMA
View Details