Advanced Technical Materials, Inc. Variable Attenuator 08 Series AV082E-20

Description
Description

Suppliers

Company
Product
Description
Supplier Links
Patchogue, NY, USA
Variable Attenuator 08 Series
AV082E-20
Variable Attenuator 08 Series AV082E-20
Supplier's Site

Technical Specifications

  Advanced Technical Materials, Inc.
Product Category RF Attenuators
Product Number AV082E-20
Product Name Variable Attenuator 08 Series
Attenuator Type Variable
Frequency 0.7000 to 0.8000 GHz
Insertion Loss 0.5000 to ? dB
VSWR 1.7 to ? :1
Unlock Full Specs
to access all available technical data

Similar Products

SpaceNXT™ HC Series: Temperature variable attenuators -  - Smiths Interconnect, a Molex company
Specs
Frequency 18 GHz
Attenuation 0.0 to 20 dB
View Details
Coaxial Attenuator - 5o2030003N - 5o.com
Specs
Attenuator Type Variable
Frequency 0.0 to 3 GHz
VSWR 1.2 :1
View Details
Attenuators - 3157-BW-V10-1W54+-ND - DigiKey
Specs
Attenuation 10 dB
Package Type 2.4mm In-Line Module
View Details
RF Attenuators - 3950453 - RS Components, Ltd.
RS Components, Ltd.
Specs
Frequency 1.5 GHz
Connectors Bnc
View Details