AV067-40 -- VARIABLE ATTENUATOR 06 SERIES
Advanced Technical Materials, Inc.
Variable Attenuator 06 Series
AV067-40
Technical Specifications
|
Product Category
|
RF Attenuators |
|
Product Number
|
AV067-40 |
|
Product Name
|
Variable Attenuator 06 Series |
|
Attenuator Type
|
Variable
|
|
Frequency
|
11.7 to 18 GHz
|
|
Insertion Loss
|
0.5000 to ? dB
|
|
VSWR
|
1.5 to ? :1
|
Unlock Full Specs
to access all available technical data
Similar Products
Attenuator Type
Variable
Frequency
0.0 to 6 GHz
VSWR
1.2 :1
View Details
Eteily Technologies India Pvt. Ltd.
Attenuator Type
Fixed
Package Type
Connectorized
Connectors
SMA
View Details
Attenuator Type
Variable; Digital
Number of Bits
0.5000
Frequency
0.0200 GHz
View Details