Advanced Technical Materials, Inc. Coax Octave Band Isolator 08.00-18.00GHz ATi8-18

Description
Description

Suppliers

Company
Product
Description
Supplier Links
Patchogue, NY, USA
Coax Octave Band Isolator 08.00-18.00GHz
ATi8-18
Coax Octave Band Isolator 08.00-18.00GHz ATi8-18
Supplier's Site

Technical Specifications

  Advanced Technical Materials, Inc.
Product Category RF Isolators and RF Circulators
Product Number ATi8-18
Product Name Coax Octave Band Isolator 08.00-18.00GHz
Component Isolator
Configuration Coaxial
Frequency Range: 8000 to 18000 MHz
Unlock Full Specs
to access all available technical data

Similar Products

Microstrip Isolators and Circulators -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Component Isolator; Circulator
Frequency Range: 2300 to 30000 MHz
Isolation 15 to 21 dB
View Details
Isolators - 2735D0040-01 - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
Component Isolator
Frequency Range: 8500 to 11500 MHz
Isolation 17 dB
View Details
Coaxial Isolators - NCI4040A - kTB Solutions
Specs
Component Isolator
Frequency Range: 1500 to 3600 MHz
Isolation 17 dB
View Details
Microstrip Circulator 4 to 5.85GHz - UIYMC1212A - UIY Inc.
Specs
Component Circulator
Package Size 12mm x 12mm x 4mm
Frequency Range: 4000 to 5850 MHz
View Details