Advanced Technical Materials, Inc. Coax Octave Band Isolator 26.50-40.00GHz ATi26.5-40

Description
Description

Suppliers

Company
Product
Description
Supplier Links
Patchogue, NY, USA
Coax Octave Band Isolator 26.50-40.00GHz
ATi26.5-40
Coax Octave Band Isolator 26.50-40.00GHz ATi26.5-40
Supplier's Site

Technical Specifications

  Advanced Technical Materials, Inc.
Product Category RF Isolators and RF Circulators
Product Number ATi26.5-40
Product Name Coax Octave Band Isolator 26.50-40.00GHz
Component Isolator
Configuration Coaxial
Frequency Range: 26500 to 40000 MHz
Unlock Full Specs
to access all available technical data

Similar Products

SMT Isolators and Circulators -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Component Isolator; Circulator
Frequency Range: 1200 to 12000 MHz
View Details
Isolators - 2750D0150-01 - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
Component Isolator
Frequency Range: 4500 to 5300 MHz
Isolation 17 dB
View Details
Surface Mount Circulators - NSC15 - kTB Solutions
Specs
Component Circulator
Frequency Range: 800 to 3650 MHz
Isolation 18 dB
View Details
Broadband Circulator drop in 26.5 to 40GHz - UIYBDC1318D - UIY Inc.
Specs
Component Circulator
Package Size 13mm x 18mm x 12.7mm
Frequency Range: 26500 to 40000 MHz
View Details