Advanced Technical Materials, Inc. Coax Multi-Band Isolator 17.50-19.70GHz ATi17.5-19.7

Description
Description

Suppliers

Company
Product
Description
Supplier Links
Patchogue, NY, USA
Coax Multi-Band Isolator 17.50-19.70GHz
ATi17.5-19.7
Coax Multi-Band Isolator 17.50-19.70GHz ATi17.5-19.7
Supplier's Site

Technical Specifications

  Advanced Technical Materials, Inc.
Product Category RF Isolators and RF Circulators
Product Number ATi17.5-19.7
Product Name Coax Multi-Band Isolator 17.50-19.70GHz
Component Isolator
Configuration Coaxial
Frequency Range: 17500 to 19700 MHz
Unlock Full Specs
to access all available technical data

Similar Products

Isolators - 2735D0040-01 - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
Component Isolator
Frequency Range: 8500 to 11500 MHz
Isolation 17 dB
View Details
Coaxial Circulators - NCC3232X - kTB Solutions
Specs
Component Circulator
Frequency Range: 700 to 3000 MHz
Isolation 15 dB
View Details
Coaxial RF Circulator 6 to 27.5GHz - UIYCC1318A - UIY Inc.
Specs
Component Circulator
Configuration Coaxial
View Details