ATI11.7-12.2 -- COAX MULTI-BAND ISOLATOR 11.70-12.20GHZ
Advanced Technical Materials, Inc.
Coax Multi-Band Isolator 11.70-12.20GHz
ATi11.7-12.2
Technical Specifications
|
Product Category
|
RF Isolators and RF Circulators |
|
Product Number
|
ATi11.7-12.2 |
|
Product Name
|
Coax Multi-Band Isolator 11.70-12.20GHz |
|
Component
|
Isolator
|
|
Configuration
|
Coaxial
|
|
Frequency Range:
|
11700 to 12200 MHz
|
Unlock Full Specs
to access all available technical data
Similar Products
Smiths Interconnect, a Molex company
Component
Isolator; Circulator
Frequency Range:
1200 to 12000 MHz
View Details
Crane Aerospace & Electronics
Component
Isolator
Frequency Range:
8500 to 11500 MHz
Isolation
17 dB
View Details
Component
Isolator
Frequency Range:
300 to 1850 MHz
Isolation
16 dB
View Details
Component
Circulator
Configuration
Coaxial
Package Size
101.6mm x 49.5mm x 19mm
View Details