ATC5.8-6.5 -- COAX MULTI-BAND CIRC. 05.80-06.50GHZ
Advanced Technical Materials, Inc.
Coax Multi-Band Circ. 05.80-06.50GHz
ATc5.8-6.5
Technical Specifications
|
Product Category
|
RF Isolators and RF Circulators |
|
Product Number
|
ATc5.8-6.5 |
|
Product Name
|
Coax Multi-Band Circ. 05.80-06.50GHz |
|
Component
|
Circulator
|
|
Configuration
|
Coaxial
|
|
Frequency Range:
|
5800 to 6500 MHz
|
Unlock Full Specs
to access all available technical data
Similar Products
Smiths Interconnect, a Molex company
Component
Isolator; Circulator
View Details
Crane Aerospace & Electronics
Component
Isolator
Frequency Range:
5000 to 6500 MHz
Isolation
17 dB
View Details
Component
Isolator
Frequency Range:
9300 to 18500 MHz
Isolation
18 dB
View Details
Component
Circulator
Package Size
35mm x 38mm x 11mm
Frequency Range:
300 to 1875 MHz
View Details