Advanced Technical Materials, Inc. Coax Multi-Band Circ. 11.70-12.20GHz ATc11.7-12.2

Description
Description

Suppliers

Company
Product
Description
Supplier Links
Patchogue, NY, USA
Coax Multi-Band Circ. 11.70-12.20GHz
ATc11.7-12.2
Coax Multi-Band Circ. 11.70-12.20GHz ATc11.7-12.2
Supplier's Site

Technical Specifications

  Advanced Technical Materials, Inc.
Product Category RF Isolators and RF Circulators
Product Number ATc11.7-12.2
Product Name Coax Multi-Band Circ. 11.70-12.20GHz
Component Circulator
Configuration Coaxial
Frequency Range: 11700 to 12200 MHz
Unlock Full Specs
to access all available technical data

Similar Products

Isolators - 2750D0020-01 - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
Component Isolator
Frequency Range: 5000 to 6500 MHz
Isolation 17 dB
View Details
Broadband Circulator Coaxial 8 to 18GHz - UIYBCC1920B - UIY Inc.
Specs
Component Circulator
Configuration Coaxial
Package Size 19mm x 20.3mm x 14mm
View Details
Isolators and Circulators: For K, L and X-Bands -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Component Isolator; Circulator
View Details
Coaxial Isolators - NCI6237A - kTB Solutions
Specs
Component Isolator
Frequency Range: 2000 to 8000 MHz
Isolation 13 dB
View Details