Advanced Technical Materials, Inc. Rotary Step Attenuator AS113-110-1

Description
Description

Suppliers

Company
Product
Description
Supplier Links
Patchogue, NY, USA
Rotary Step Attenuator
AS113-110-1
Rotary Step Attenuator AS113-110-1
Supplier's Site

Technical Specifications

  Advanced Technical Materials, Inc.
Product Category RF Attenuators
Product Number AS113-110-1
Product Name Rotary Step Attenuator
Attenuator Type Variable
Frequency ? to 2 GHz
Insertion Loss 1 to ? dB
VSWR 1 to ? :1
Unlock Full Specs
to access all available technical data

Similar Products

Variable Attenuators - ARS-2 - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
Attenuator Type Variable
Frequency 1.00E-3 to 0.4000 GHz
Insertion Loss 2.5 dB
View Details
Coaxial Attenuator 2W – N DC-12.4GHz - UIYCA2AN124 - UIY Inc.
Specs
Attenuator Type Variable
Frequency 0.0 to 12.4 GHz
VSWR 1.3 :1
View Details
Manually Variable Attenuators - NSA06B - kTB Solutions
Specs
Attenuator Type Variable
Frequency 0.0 GHz
Connectors SMA; Type N; SMA, N
View Details
Jitter Attenuators - SI5342B-D08408-GM - Richardson RFPD
Specs
Frequency 1.00E-6 to 0.3500 GHz
Package Type QFN44
View Details