Advanced Technical Materials, Inc. 30 Watt High Power Variable Attenuator AH30V083L1-10

Description
Description

Suppliers

Company
Product
Description
Supplier Links
Patchogue, NY, USA
30 Watt High Power Variable Attenuator
AH30V083L1-10
30 Watt High Power Variable Attenuator AH30V083L1-10
Supplier's Site

Technical Specifications

  Advanced Technical Materials, Inc.
Product Category RF Attenuators
Product Number AH30V083L1-10
Product Name 30 Watt High Power Variable Attenuator
Attenuator Type Variable
Frequency 0.9000 to 1.75 GHz
Insertion Loss 0.5000 to ? dB
VSWR 1.5 to ? :1
Unlock Full Specs
to access all available technical data

Similar Products

Loads, Terminations and Attenuators -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
View Details
Coaxial Attenuator - 5o20500124N - 5o.com
Specs
Attenuator Type Variable
Frequency 0.0 to 12.4 GHz
VSWR 1.35 :1
View Details
8000 MHZ Attenuator - 852-GAT-4+ - ERSAELECTRONICS PTE. LTD.
Specs
Frequency 0.0 to 8 GHz
Package Type Tape & Reel (TR)
View Details
3 suppliers
RF Attenuators - 2823267 - RS Components, Ltd.
RS Components, Ltd.
Specs
Frequency 3 GHz
Connectors Type N
View Details