Advanced Technical Materials, Inc. Variable Attenuator 08 Series AF086X-30

Description
Description

Suppliers

Company
Product
Description
Supplier Links
Patchogue, NY, USA
Variable Attenuator 08 Series
AF086X-30
Variable Attenuator 08 Series AF086X-30
Supplier's Site

Technical Specifications

  Advanced Technical Materials, Inc.
Product Category RF Attenuators
Product Number AF086X-30
Product Name Variable Attenuator 08 Series
Attenuator Type Variable
Frequency 0.7000 to 0.8000 GHz
Insertion Loss 0.5000 to ? dB
VSWR 1.5 to ? :1
Unlock Full Specs
to access all available technical data

Similar Products

RF Attenuators - 2240498 - RS Components, Ltd.
RS Components, Ltd.
Specs
Frequency 110 GHz
Attenuation 11 dB
View Details
120 dB Programmable Attenuator, 200 MHz - 8 GHz - RCDAT-8G-120H - Mini-Circuits
Specs
Insertion Loss 5.5 dB
VSWR 1.3 to 1.5 :1
Attenuation 0.0 to 120 dB
View Details
Coaxial Attenuator - 5o202508N - 5o.com
Specs
Attenuator Type Variable
Frequency 0.0 to 8 GHz
VSWR 1.3 :1
View Details
BNC (M) St. to BNC (F) St. 1W 10dB Attenuator - ET-Atten-BFS-BMS - Eteily Technologies India Pvt. Ltd.
Specs
Frequency 3 GHz
Attenuation 10 dB
Package Type Connectorized
View Details