Advanced Technical Materials, Inc. Variable Attenuator 07 Series AF075X2-30

Description
Description

Suppliers

Company
Product
Description
Supplier Links
Patchogue, NY, USA
Variable Attenuator 07 Series
AF075X2-30
Variable Attenuator 07 Series AF075X2-30
Supplier's Site

Technical Specifications

  Advanced Technical Materials, Inc.
Product Category RF Attenuators
Product Number AF075X2-30
Product Name Variable Attenuator 07 Series
Attenuator Type Variable
Frequency 7.9 to 8.5 GHz
Insertion Loss 0.5000 to ? dB
VSWR 1.5 to ? :1
Unlock Full Specs
to access all available technical data

Similar Products

Coaxial Attenuator 5W 12.4GHz SMA - UIYCA5AS124 - UIY Inc.
Specs
Attenuator Type Variable
Frequency 0.0 to 12.4 GHz
VSWR 1.25 :1
View Details
RF Attenuators - 2823254 - RS Components, Ltd.
RS Components, Ltd.
Specs
Frequency 8 GHz
View Details
Jitter Attenuators - SI5342H-D10097-GMR - Richardson RFPD
Specs
Frequency 1.00E-7 to 2.75 GHz
Package Type QFN44
View Details
Hi-Rel Components -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Attenuator Type Fixed
View Details