Advanced Technical Materials, Inc. Variable Attenuator 07 Series AF075C2-30

Description
Description

Suppliers

Company
Product
Description
Supplier Links
Patchogue, NY, USA
Variable Attenuator 07 Series
AF075C2-30
Variable Attenuator 07 Series AF075C2-30
Supplier's Site

Technical Specifications

  Advanced Technical Materials, Inc.
Product Category RF Attenuators
Product Number AF075C2-30
Product Name Variable Attenuator 07 Series
Attenuator Type Variable
Frequency 5.8 to 6.5 GHz
Insertion Loss 0.5000 to ? dB
VSWR 1.5 to ? :1
Unlock Full Specs
to access all available technical data

Similar Products

Hi-Rel Components -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Attenuator Type Fixed
View Details
Coaxial Attenuator - 5o2010003N - 5o.com
Specs
Attenuator Type Variable
Frequency 0.0 to 3 GHz
VSWR 1.2 :1
View Details
Attenuators - 3157-YAT-6A+TR-ND - DigiKey
Specs
Attenuation 6 dB
Package Type 6-VDFN Exposed Pad
View Details
2 suppliers
RF Attenuators - 2240513 - RS Components, Ltd.
RS Components, Ltd.
Specs
Frequency 50 GHz
Attenuation 40 dB
View Details