Advanced Technical Materials, Inc. Variable Attenuator 06 Series AF069-10

Description
Description

Suppliers

Company
Product
Description
Supplier Links
Patchogue, NY, USA
Variable Attenuator 06 Series
AF069-10
Variable Attenuator 06 Series AF069-10
Supplier's Site

Technical Specifications

  Advanced Technical Materials, Inc.
Product Category RF Attenuators
Product Number AF069-10
Product Name Variable Attenuator 06 Series
Attenuator Type Variable
Frequency 26.5 to 40 GHz
Insertion Loss 1.5 to ? dB
VSWR 2 to ? :1
Unlock Full Specs
to access all available technical data

Similar Products

Loads, Terminations and Attenuators -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
View Details
Coaxial Attenuator - 5o205003N - 5o.com
Specs
Attenuator Type Variable
Frequency 0.0 to 3 GHz
VSWR 1.2 :1
View Details
WR22 to WR22 Flange Waveguide 3 dB Attenuator Straight 33 - 50 GHz - WR22-ATT-3+ - Mini-Circuits
Specs
Frequency 33 to 50 GHz
VSWR 1.1 :1
Attenuation 2.9 dB
View Details
RF Attenuators - 2240512 - RS Components, Ltd.
RS Components, Ltd.
Specs
Frequency 50 GHz
Attenuation 40 dB
View Details