Advanced Technical Materials, Inc. Variable Attenuator 06 Series AF066K-20

Description
Description

Suppliers

Company
Product
Description
Supplier Links
Patchogue, NY, USA
Variable Attenuator 06 Series
AF066K-20
Variable Attenuator 06 Series AF066K-20
Supplier's Site

Technical Specifications

  Advanced Technical Materials, Inc.
Product Category RF Attenuators
Product Number AF066K-20
Product Name Variable Attenuator 06 Series
Attenuator Type Variable
Frequency 10.7 to 14.5 GHz
Insertion Loss 0.5000 to ? dB
VSWR 1.5 to ? :1
Unlock Full Specs
to access all available technical data

Similar Products

SpaceNXT™ HC Series: Temperature variable attenuators -  - Smiths Interconnect, a Molex company
Specs
Frequency 18 GHz
Attenuation 0.0 to 20 dB
View Details
Coaxial Attenuator - 5o2010008N - 5o.com
Specs
Attenuator Type Variable
Frequency 0.0 to 8 GHz
VSWR 1.25 :1
View Details
3 dB MMIC SMT Fixed Attenuator, DC - 60 GHz, 50Ω - BAT-3+ - Mini-Circuits
Specs
Attenuator Type Fixed
Frequency 60 GHz
Attenuation 2.5 to 3.7 dB
View Details
2 suppliers
RF Attenuators - 2823264 - RS Components, Ltd.
RS Components, Ltd.
Specs
Frequency 18 GHz
View Details