Advanced Technical Materials, Inc. Variable Attenuator 06 Series AF065X-30

Description
Description

Suppliers

Company
Product
Description
Supplier Links
Patchogue, NY, USA
Variable Attenuator 06 Series
AF065X-30
Variable Attenuator 06 Series AF065X-30
Supplier's Site

Technical Specifications

  Advanced Technical Materials, Inc.
Product Category RF Attenuators
Product Number AF065X-30
Product Name Variable Attenuator 06 Series
Attenuator Type Variable
Frequency 7.2 to 8.4 GHz
Insertion Loss 0.5000 to ? dB
VSWR 1.5 to ? :1
Unlock Full Specs
to access all available technical data

Similar Products

Passive GaAs MMIC DC - 40 GHz 3dB Attenuator - ATN03-0040CH - Marki Microwave LLC
Specs
Frequency 0.0 to 40 GHz
Package Type bare-die
View Details
ColorConnect Attenuators - AT-24-01-01 - Maury Microwave
Specs
Frequency 65 GHz
VSWR 1.3 to 1.75 :1
Attenuation 1 to 20 dB
View Details
Jitter Attenuators - SI5325B-C-GM - Richardson RFPD
Skyworks Solutions, Inc.
Specs
Frequency 2.00E-6 to 0.8080 GHz
Package Type QFN36
View Details
Coaxial Attenuator - 5o20200018N - 5o.com
Specs
Attenuator Type Variable
Frequency 0.0 to 18 GHz
VSWR 1.45 :1
View Details