Advanced Technical Materials, Inc. Variable Attenuator 06 Series AF065C2-10

Description
Description

Suppliers

Company
Product
Description
Supplier Links
Patchogue, NY, USA
Variable Attenuator 06 Series
AF065C2-10
Variable Attenuator 06 Series AF065C2-10
Supplier's Site

Technical Specifications

  Advanced Technical Materials, Inc.
Product Category RF Attenuators
Product Number AF065C2-10
Product Name Variable Attenuator 06 Series
Attenuator Type Variable
Frequency 5.8 to 6.5 GHz
Insertion Loss 0.5000 to ? dB
VSWR 1.5 to ? :1
Unlock Full Specs
to access all available technical data

Similar Products

Loads, Terminations and Attenuators -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
View Details
Coaxial Attenuator - 5o205006N - 5o.com
Specs
Attenuator Type Variable
Frequency 0.0 to 6 GHz
VSWR 1.3 :1
View Details
Attenuators - 3157-RCAT-30+-ND - DigiKey
Specs
Attenuation 30 dB
Package Type 4-SMD, No Lead
View Details
RF Attenuators - 2240497 - RS Components, Ltd.
RS Components, Ltd.
Specs
Frequency 110 GHz
Attenuation 11 dB
View Details