Advanced Technical Materials, Inc. Low Frequency CVA - Single-Turn AF040-30/75

Description
Description

Suppliers

Company
Product
Description
Supplier Links
Patchogue, NY, USA
Low Frequency CVA - Single-Turn
AF040-30/75
Low Frequency CVA - Single-Turn AF040-30/75
Supplier's Site

Technical Specifications

  Advanced Technical Materials, Inc.
Product Category RF Attenuators
Product Number AF040-30/75
Product Name Low Frequency CVA - Single-Turn
Attenuator Type Variable
Frequency ? to 0.1000 GHz
Insertion Loss 1 to ? dB
VSWR 1.5 to ? :1
Unlock Full Specs
to access all available technical data

Similar Products

Variable Attenuators - ARS-2 - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
Attenuator Type Variable
Frequency 1.00E-3 to 0.4000 GHz
Insertion Loss 2.5 dB
View Details
Coaxial Attenuator 10W 3GHz SMA - UIYCA10AS3 - UIY Inc.
Specs
Attenuator Type Variable
Frequency 0.0 to 3 GHz
VSWR 1.2 :1
View Details
Manually Variable Attenuators - NSA28 - kTB Solutions
Specs
Attenuator Type Variable
Frequency 0.0 GHz
Connectors SMA; 3.5mm, SMA
View Details
Jitter Attenuators - SI5342D-D06437-GMR - Richardson RFPD
Specs
Frequency 1.00E-6 to 0.3500 GHz
Package Type QFN44
View Details