Advanced Technical Materials, Inc. Low Frequency CVA - Multi-Turn AF030-15/75

Description
Description

Suppliers

Company
Product
Description
Supplier Links
Patchogue, NY, USA
Low Frequency CVA - Multi-Turn
AF030-15/75
Low Frequency CVA - Multi-Turn AF030-15/75
Supplier's Site

Technical Specifications

  Advanced Technical Materials, Inc.
Product Category RF Attenuators
Product Number AF030-15/75
Product Name Low Frequency CVA - Multi-Turn
Attenuator Type Variable
Frequency ? to 0.1000 GHz
Insertion Loss 0.5000 to ? dB
VSWR 1.3 to ? :1
Unlock Full Specs
to access all available technical data

Similar Products

Hi-Rel Components -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Attenuator Type Fixed
View Details
Coaxial Attenuator - 5o20508N - 5o.com
Specs
Attenuator Type Variable
Frequency 0.0 to 8 GHz
VSWR 1.3 :1
View Details
RF and Wireless - Attenuators - BW-30N250W+ - Acme Chip Technology Co., Limited
Specs
Attenuator Type Variable
Frequency 0.0 to 8 GHz
Attenuation 30 dB
View Details
RF Attenuators - 2823257 - RS Components, Ltd.
RS Components, Ltd.
Specs
Frequency 3 GHz
Connectors SMA; SMA
View Details