Advanced Technical Materials, Inc. Waveguide Isolator 10.00-11.00GHz 90-ATi10-11-6

Description
Description

Suppliers

Company
Product
Description
Supplier Links
Patchogue, NY, USA
Waveguide Isolator 10.00-11.00GHz
90-ATi10-11-6
Waveguide Isolator 10.00-11.00GHz 90-ATi10-11-6
Supplier's Site

Technical Specifications

  Advanced Technical Materials, Inc.
Product Category RF Isolators and RF Circulators
Product Number 90-ATi10-11-6
Product Name Waveguide Isolator 10.00-11.00GHz
Component Isolator
Configuration Waveguide
Package Size 2.25 in. x 2.25 in. x 1.63 in.
Frequency Range: 10000 to 11000 MHz
Unlock Full Specs
to access all available technical data

Similar Products

Drop in Isolator 250 to 1300MHz - UIYDI4242A - UIY Inc.
Specs
Component Isolator
Package Size 42mm x 42mm x 13mm
Frequency Range: 250 to 1300 MHz
View Details
Microstrip Isolators and Circulators -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Component Isolator; Circulator
Frequency Range: 2300 to 30000 MHz
Isolation 15 to 21 dB
View Details
Isolators - 2735D0040-01 - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
Component Isolator
Frequency Range: 8500 to 11500 MHz
Isolation 17 dB
View Details
Coaxial Isolators - NCI9650H - kTB Solutions
Specs
Component Isolator
Frequency Range: 350 to 470 MHz
Isolation 40 dB
View Details