Advanced Technical Materials, Inc. Waveguide Isolator 10.70-13.25GHz 75-ATi10.7-13.25-6

Description
Description

Suppliers

Company
Product
Description
Supplier Links
Patchogue, NY, USA
Waveguide Isolator 10.70-13.25GHz
75-ATi10.7-13.25-6
Waveguide Isolator 10.70-13.25GHz 75-ATi10.7-13.25-6
Supplier's Site

Technical Specifications

  Advanced Technical Materials, Inc.
Product Category RF Isolators and RF Circulators
Product Number 75-ATi10.7-13.25-6
Product Name Waveguide Isolator 10.70-13.25GHz
Component Isolator
Configuration Waveguide
Package Size 1.75 in. x 1.75 in. x 1.5 in.
Frequency Range: 10700 to 13250 MHz
Unlock Full Specs
to access all available technical data

Similar Products

Broadband Isolator drop in type 8 to 18GHz - UIYBDI1621B - UIY Inc.
Specs
Component Isolator
Package Size 16mm x 21.5mm x 14mm
Frequency Range: 8000 to 18000 MHz
View Details
Coaxial Isolators - NCI12060E - kTB Solutions
Specs
Component Isolator
Frequency Range: 117 to 400 MHz
Isolation 34 dB
View Details
Isolators - 2750D0020-01 - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
Component Isolator
Frequency Range: 5000 to 6500 MHz
Isolation 17 dB
View Details
Isolators and Circulators: For K, L and X-Bands -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Component Isolator; Circulator
View Details