Advanced Technical Materials, Inc. Fixed Precision Attenuator 75-630A-10-6-6

Description
Custom attenuations, flanges, lengths and materials available
Description
Custom attenuations, flanges, lengths and materials available

Suppliers

Company
Product
Description
Supplier Links
Patchogue, NY, USA
Fixed Precision Attenuator
75-630A-10-6-6
Fixed Precision Attenuator 75-630A-10-6-6
Custom attenuations, flanges, lengths and materials available

Custom attenuations, flanges, lengths and materials available

Supplier's Site

Technical Specifications

  Advanced Technical Materials, Inc.
Product Category RF Waveguide Components
Product Number 75-630A-10-6-6
Product Name Fixed Precision Attenuator
Component Type Attenuator
Cross Section Rectangular
Material Aluminum; Brass (optional feature); Cu (optional feature)
Operating Frequency 10.00 to 15.00 GHz
EIA Waveguide Size 75
Unlock Full Specs
to access all available technical data

Similar Products

Standard Gain Horn Antennas - NRHA159 - kTB Solutions
Specs
Component Type Gain Horn
Operating Frequency 4.64 to 7.05 GHz
VSWR 1.4 :1
View Details
27 to 31GHz Fullband WR28 Waveguide Isolator - UIYWI2262A - UIY Inc.
Specs
Component Type Isolator
Operating Frequency 27.00 to 31.00 GHz
VSWR 1.2 :1
View Details
VNA Calibration Standard - J106B1 - Maury Microwave
Specs
Component Type Tuner
Operating Frequency 33.00 to 50.00 GHz
View Details
Connectorized WR15, Low Noise, Medium Power Amplifier, 50 GHz to 75 GHz, 50Ω - WVA-50753G+ - Mini-Circuits
Specs
Component Type Amplifier
Operating Frequency 50.00 to 75.00 GHz
View Details