Advanced Technical Materials, Inc. Waveguide Circulator 21.20-23.60GHz 42-ATc21.2-23.6-6

Description
Description

Suppliers

Company
Product
Description
Supplier Links
Patchogue, NY, USA
Waveguide Circulator 21.20-23.60GHz
42-ATc21.2-23.6-6
Waveguide Circulator 21.20-23.60GHz 42-ATc21.2-23.6-6
Supplier's Site

Technical Specifications

  Advanced Technical Materials, Inc.
Product Category RF Isolators and RF Circulators
Product Number 42-ATc21.2-23.6-6
Product Name Waveguide Circulator 21.20-23.60GHz
Component Circulator
Configuration Waveguide
Package Size 1 in. x 1.15 in. x 0.88 in.
Frequency Range: 21200 to 23600 MHz
Unlock Full Specs
to access all available technical data

Similar Products

High Power Isolator Drop in 200 to 1875MHz - UIYDI3538A - UIY Inc.
Specs
Component Isolator
Package Size 35mm x 38mm x 11mm
Frequency Range: 200 to 1875 MHz
View Details
Isolators - 2750D0150-01 - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
Component Isolator
Frequency Range: 4500 to 5300 MHz
Isolation 17 dB
View Details
Coaxial Circulators - NCC-18000-26500-5-K-1 - kTB Solutions
Specs
Component Circulator
Frequency Range: 18000 to 26500 MHz
Isolation 16 dB
View Details