Advanced Technical Materials, Inc. Waveguide Fixed Precision Attenuator 42-630A-dB-6-6

Description
Description

Suppliers

Company
Product
Description
Supplier Links
Patchogue, NY, USA
Waveguide Fixed Precision Attenuator
42-630A-dB-6-6
Waveguide Fixed Precision Attenuator 42-630A-dB-6-6
Supplier's Site

Technical Specifications

  Advanced Technical Materials, Inc.
Product Category RF Attenuators
Product Number 42-630A-dB-6-6
Product Name Waveguide Fixed Precision Attenuator
Attenuator Type Fixed
Unlock Full Specs
to access all available technical data

Similar Products

Coaxial Attenuator 2W – N DC-12.4GHz - UIYCA2AN124 - UIY Inc.
Specs
Attenuator Type Variable
Frequency 0.0 to 12.4 GHz
VSWR 1.3 :1
View Details
RF Attenuators - 2823247 - RS Components, Ltd.
RS Components, Ltd.
Specs
Frequency 18 GHz
View Details
50OHM Attenuator - 852-AV101-12LF - ERSAELECTRONICS PTE. LTD.
Skyworks Solutions, Inc.
Specs
Frequency 0.7000 to 1 GHz
Package Type Tape & Reel (TR)
View Details
4 suppliers
Loads, Terminations and Attenuators -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
View Details