Advanced Technical Materials, Inc. Waveguide Variable Attenuator 42-620B-30-6-6

Description
Description

Suppliers

Company
Product
Description
Supplier Links
Patchogue, NY, USA
Waveguide Variable Attenuator
42-620B-30-6-6
Waveguide Variable Attenuator 42-620B-30-6-6
Supplier's Site

Technical Specifications

  Advanced Technical Materials, Inc.
Product Category RF Attenuators
Product Number 42-620B-30-6-6
Product Name Waveguide Variable Attenuator
Attenuator Type Variable
Frequency 18 to 26.5 GHz
Insertion Loss 0.5000 to ? dB
Unlock Full Specs
to access all available technical data

Similar Products

RF Attenuators - 7123018 - RS Components, Ltd.
RS Components, Ltd.
Specs
Frequency 10 GHz
Connectors Tnc
View Details
Coaxial Attenuator - 5o205005S - 5o.com
Specs
Attenuator Type Variable
Frequency 0.0 to 5 GHz
VSWR 1.3 :1
View Details
SMA Male Το SMA Female Fixed RF Attenuator - ET-20DB3GATTEN-SMS-SFS - Eteily Technologies India Pvt. Ltd.
Specs
Attenuator Type Fixed
Package Type Connectorized
Connectors SMA
View Details
120 dB Programmable Attenuator, 1 MHz - 4 GHz - RCDAT-4000-120 - Mini-Circuits
Specs
Insertion Loss 6.5 dB
Attenuation 0.0 to 120 dB
Package Type Connectorized
View Details